The PT270LC4 is a miniature relay from Schrack Te Connectivity, designed for general-purpose applications in control and automation. It features a 4 form C (CO) contact arrangement with a maximum rated current of 6A and a switching power capability of up to 1500VA. The relay operates with a coil voltage range of 6 to 220VDC or 6 to 230VAC, making it versatile for various electrical systems. This relay has a mechanical indicator and optional LED and protection diode, enhancing its usability in different setups. It is rated for a dielectric strength of 1200V between open contacts and 2500V between contact and coil, ensuring reliable performance in demanding environments. The PT270LC4 is compliant with several standards, including VDE and UL, and is suitable for operation in ambient temperatures ranging from -40°C to +70°C. Engineers may find this relay beneficial for applications requiring robust switching capabilities and reliable performance under varying conditions.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 85W2062 |
| Product Name | Pt270Lc4 Schrack Te Connectivity |