TE Connectivity Angle, Linear Position Measuring PT1MA-40-DN-020R-MC4

Description
PT1MA-40-DN-020R-MC4 : CTO-115000
Request a Quote Datasheet
Description
PT1MA-40-DN-020R-MC4 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT1MA-40-DN-020R-MC4-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT1MA-40-DN-020R-MC4-ND
Angle, Linear Position Measuring 223-PT1MA-40-DN-020R-MC4-ND
PT1MA-40-DN-020R-MC4 : CTO-115000

PT1MA-40-DN-020R-MC4: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT1MA-40-DN-020R-MC4-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -0.4000 to 199 F (-18 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - 620-A19520LUBLTN-FSWHPYUETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details