TE Connectivity Angle, Linear Position Measuring PT1DN-15-FR-125-NR-NC5

Description
PT1DN-15-FR-125-NR-N C5: CTO-1150
Request a Quote Datasheet
Description
PT1DN-15-FR-125-NR-N C5: CTO-1150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT1DN-15-FR-125-NR-NC5-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT1DN-15-FR-125-NR-NC5-ND
Angle, Linear Position Measuring 223-PT1DN-15-FR-125-NR-NC5-ND
PT1DN-15-FR-125-NR-N C5: CTO-1150

PT1DN-15-FR-125-NR-NC5: CTO-1150

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT1DN-15-FR-125-NR-NC5-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -0.4000 to 185 F (-18 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
Angle, Linear Position Measuring - 620-ALS31001LUAATN-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details