TE Connectivity Angle, Linear Position Measuring PT1DC-20-DN-10Z-MC4

Description
PT1DC-20-DN-10Z-MC4
Request a Quote Datasheet
Description
PT1DC-20-DN-10Z-MC4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT1DC-20-DN-10Z-MC4-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT1DC-20-DN-10Z-MC4-ND
Angle, Linear Position Measuring 223-PT1DC-20-DN-10Z-MC4-ND
PT1DC-20-DN-10Z-MC4

PT1DC-20-DN-10Z-MC4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT1DC-20-DN-10Z-MC4-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
D5W Submersible LVDT Displacement Transducer - D5/100WRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details