TE Connectivity Angle, Linear Position Measuring PT1A-50-FR-1K-C25-SG

Description
PT1A-50-FR-1K-C25-SG : CTO
Request a Quote Datasheet
Description
PT1A-50-FR-1K-C25-SG : CTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT1A-50-FR-1K-C25-SG-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT1A-50-FR-1K-C25-SG-ND
Angle, Linear Position Measuring 223-PT1A-50-FR-1K-C25-SG-ND
PT1A-50-FR-1K-C25-SG : CTO

PT1A-50-FR-1K-C25-SG : CTO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT1A-50-FR-1K-C25-SG-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -0.4000 to 199 F (-18 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Sensor, Hall Effect, Linear, Tssop-8, Full Reel; Hall Effect Type Allegro Microsystems - 66W7925 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details