TE Connectivity Antennas PSQ24495-91NM

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 2400 - 2490 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 7.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 2400 - 2490 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 7.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PSQ24495-91NM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 2400 - 2490 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 7.7 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .91 M  [2.99 FT ]

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000, 2400 - 2490
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 7.7
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1146-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1146-ND
RF Antennas 994-1146-ND
2.4GHz, 5.4GHz WiBro Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 7.7dB N Type Male Bracket Mount

2.4GHz, 5.4GHz WiBro Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 7.7dB N Type Male Bracket Mount

Buy Now Datasheet
RF Antennas - PSQ24495-91NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PSQ24495-91NM
RF Antennas PSQ24495-91NM
2.4GHz, 5.4GHz WiBro Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 7.7dB N Type Male Bracket Mount

2.4GHz, 5.4GHz WiBro Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 7.7dB N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PSQ24495-91NM 994-1146-ND PSQ24495-91NM
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi WiBro WiBro
Pattern Type Directional
Primary Frequency Range 2400.0 to 6000.0 MHz 2400.0 to 5400.0 MHz
Gain 6 dB 7.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers