TE Connectivity Position Sensor; Sensing Range Max Te Connectivity Sensors PS2011

Description
POSITION SENSOR; Sensing Range Max:10mm; Sensor Mounting:Cable; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Current:1A; Product Range:-; Approval Bodies:UL; Contact Configuration:SPST-N O; External RoHS Compliant: No
Datasheet
Description
POSITION SENSOR; Sensing Range Max:10mm; Sensor Mounting:Cable; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Current:1A; Product Range:-; Approval Bodies:UL; Contact Configuration:SPST-N O; External RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensor; Sensing Range Max Te Connectivity Sensors - 94M8724 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor; Sensing Range Max Te Connectivity Sensors
94M8724
Position Sensor; Sensing Range Max Te Connectivity Sensors 94M8724
POSITION SENSOR; Sensing Range Max:10mm; Sensor Mounting:Cable; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Current:1A; Product Range:-; Approval Bodies:UL; Contact Configuration:SPST-N O; External RoHS Compliant: No

POSITION SENSOR; Sensing Range Max:10mm; Sensor Mounting:Cable; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Current:1A; Product Range:-; Approval Bodies:UL; Contact Configuration:SPST-NO; External RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 94M8724
Product Name Position Sensor; Sensing Range Max Te Connectivity Sensors
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3065 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details