TE Connectivity Power Entry Modules (PEM) PS0SXSSXA

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - PS0SXSSXA-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
PS0SXSSXA-ND
Power Entry Modules (PEM) PS0SXSSXA-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Plug, 10A, 250V; Product Range Corcom - Te Connectivity - 28AC1207 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250V; Product Range Corcom - Te Connectivity
28AC1207
Connector, Power Entry, Plug, 10A, 250V; Product Range Corcom - Te Connectivity 28AC1207
CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; PRODUCT RANGE:-; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES

CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; PRODUCT RANGE:-; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PS0SXSSXA PS0SXSSXA-ND 28AC1207
Product Name Power Entry Modules (PEM) Connector, Power Entry, Plug, 10A, 250V; Product Range Corcom - Te Connectivity
Mounting Panel Mount, Snap-In PANEL MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details