Electronic Component
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
POWER ENTRY MODULE, 6A, 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PS0SXSS60 | CCM1378-ND | 54K4027 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity | |
| Mounting | Panel Mount, Snap-In | Snap-In, Flange Mount |