The PS0SXDSXA is a 10A power entry module with a snap-in mounting style, dual-voltage selection, single fusing, general purpose EMI filter, and a B shield. It features a standard IEC 60321-1 C14 power inlet and an optional DPST on/off switch. The module complies with UL, CSA, and VDE standards and is designed for use with switching power supplies to meet conducted emissions limits per EN55022 Class B and FCC Part 15 Class B. The B shield fully encloses the module, providing RFI protection but precluding the use of mounting extenders.
10A 250V Mains Power Connector, 3 Pos, Fuse, Shielded, Snap-in Product overview: PS0SXDSXA from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0SXDSXA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 301-PS0SXDSXA |
| Product Name | 10A 250V Circuit Protection Fuse |
| Approvals / Standards | RoHS |