TE Connectivity Emi/rfi Power Line Filter, 10A, 500Ua; Voltage Rating Corcom Te Connectivity PS0SXDSXA

Description
EMI/RFI POWER LINE FILTER, 10A, 500UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:P Series; Connector Mounting:Panel Mount; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Type:EMI, RFIRoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 10A, 500UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:P Series; Connector Mounting:Panel Mount; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Type:EMI, RFIRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 10A, 500Ua; Voltage Rating Corcom Te Connectivity - 10M9389 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 10A, 500Ua; Voltage Rating Corcom Te Connectivity
10M9389
Emi/rfi Power Line Filter, 10A, 500Ua; Voltage Rating Corcom Te Connectivity 10M9389
EMI/RFI POWER LINE FILTER, 10A, 500UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:P Series; Connector Mounting:Panel Mount; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Type:EMI, RFIRoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 10A, 500UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:P Series; Connector Mounting:Panel Mount; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Type:EMI, RFIRoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 97K7829 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity
97K7829
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity 97K7829
FILTER, INLET, IEC, 10A; Capacitance:-; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 10A; Capacitance:-; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 10M9389 97K7829
Product Name Emi/rfi Power Line Filter, 10A, 500Ua; Voltage Rating Corcom Te Connectivity Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KEHD10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers