POWER ENTRY MODULE, 3A, 500UA; Current Rating:3A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:P Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Type:Standard RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 99M1038 |
| Product Name | Power Entry Module, 3A, 500Ua; Current Rating Corcom Te Connectivity |
| Standards and Certifications | RoHS |