TE Connectivity Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity PS0SSDS6A

Description
FILTER, INLET, IEC, 6A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 6A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity - 97K7828 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity
97K7828
Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity 97K7828
FILTER, INLET, IEC, 6A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, IEC, 6A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 97K7828
Product Name Filter, Inlet, Iec, 6A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5374 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details