3A 250VAC Male Mains Power Connector, 3-Pos, Shielded Product overview: PS0S0SS3A from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0SS3A can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
POWER ENTRY MODULE, 3A, 500UA; PRODUCT RANGE:P SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:3A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES
POWER ENTRY MODULE, 3A, 500UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 301-PS0S0SS3A | CCM1722-ND | 29AC9581 | 54K4052 |
| Product Name | 3A Electronic Connector | Power Entry Modules (PEM) | Power Entry Module, 3A, 500Ua; Product Range Corcom - Te Connectivity | Power Entry Module, 3A, 500Ua; Connector Type Corcom - Te Connectivity |
| Gender | Male / Plug | Male / Plug |