The Corcom P Series power entry module PS0S0SM6E is a snap-in mounted medium performance filter module rated for 6 A at 250 VAC, featuring a dual pole single throw switch, single fuse, and complete can shielding. It meets UL, CSA, and VDE standards with a line-to-ground hipot rating of 2250 VDC and maximum leakage current of 0.50 mA at 250 VAC, 50 Hz. The module includes a standard IEC 60321-1 C14 inlet and accepts 5 x 20 mm fuses.
AC Power Entry Modules SNAP-IN DPST S VOLT SINGLE FUSE MED PERF Product overview: PS0S0SM6E from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0SM6E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 301-PS0S0SM6E |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |