TE Connectivity IEC Filters PS0S0DH3B

Description
TE Connectivity PS0S0DH3B IEC Filter
Request a Quote Datasheet
Description
TE Connectivity PS0S0DH3B IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7821031 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7821031
IEC Filters 7821031
TE Connectivity PS0S0DH3B IEC Filter

TE Connectivity PS0S0DH3B IEC Filter

Supplier's Site
Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity - 90W0817 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity
90W0817
Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity 90W0817
FILTER, INLET, IEC, DUAL FUSE, 3A; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, DUAL FUSE, 3A; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7821031 90W0817
Product Name IEC Filters Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity
Package / Mounting Spade
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2003 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-109-237-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers