TE Connectivity Power Entry Modules (PEM) PS000SS3B

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, part number 91F6454, is designed for applications requiring a current rating of 3A and a voltage rating of 250VAC. It features a 1-pole fuse holder compatible with 5mm x 20mm fuses, ensuring effective circuit protection. The module is equipped with quick connect terminals for easy installation and supports both snap-in and flange mounting options. With a leakage current specification of 500µA, it meets various safety and compliance standards, making it suitable for general-purpose applications. This module is RoHS compliant, indicating it adheres to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, part number 91F6454, is designed for applications requiring a current rating of 3A and a voltage rating of 250VAC. It features a 1-pole fuse holder compatible with 5mm x 20mm fuses, ensuring effective circuit protection. The module is equipped with quick connect terminals for easy installation and supports both snap-in and flange mounting options. With a leakage current specification of 500µA, it meets various safety and compliance standards, making it suitable for general-purpose applications. This module is RoHS compliant, indicating it adheres to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1376-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1376-ND
Power Entry Modules (PEM) CCM1376-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, 3A, 500Ua; Connector Type Corcom - Te Connectivity - 91F6454 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 3A, 500Ua; Connector Type Corcom - Te Connectivity
91F6454
Power Entry Module, 3A, 500Ua; Connector Type Corcom - Te Connectivity 91F6454
POWER ENTRY MODULE, 3A, 500UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 3A, 500UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1376-ND PS000SS3B 91F6454
Product Name Power Entry Modules (PEM) Power Entry Module, 3A, 500Ua; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details