TE Connectivity Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity PS000DSXB

Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity - 40P6237 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
40P6237
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity 40P6237
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40P6237
Product Name Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137154 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details