TE Connectivity Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity PS000DD3D

Description
POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
Description
POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity - 35C4847 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity
35C4847
Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity 35C4847
POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35C4847
Product Name Power Entry Module, Plug, 3A; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products