Macro Sensors PRH 812 PRH 812-200

Description
Macro Sensors' PRH 812 Series of AC-LVDTs are 0.812 inch (20.6 mm) diameter general-purpose LVDT linear position sensors that feature larger core-to-bore clearance than the standard PR 750 Series of AC-LVDTs. They were designed primarily for use in legacy OEM applications, and are cost-effective exact replacement LVDTs that offer the same form, fit, and function as competitors' products of the same size and range.
Datasheet
Description
Macro Sensors' PRH 812 Series of AC-LVDTs are 0.812 inch (20.6 mm) diameter general-purpose LVDT linear position sensors that feature larger core-to-bore clearance than the standard PR 750 Series of AC-LVDTs. They were designed primarily for use in legacy OEM applications, and are cost-effective exact replacement LVDTs that offer the same form, fit, and function as competitors' products of the same size and range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRH 812 - PRH 812-200 - Macro Sensors
Pennsauken, NJ, USA
Macro Sensors' PRH 812 Series of AC-LVDTs are 0.812 inch (20.6 mm) diameter general-purpose LVDT linear position sensors that feature larger core-to-bore clearance than the standard PR 750 Series of AC-LVDTs. They were designed primarily for use in legacy OEM applications, and are cost-effective exact replacement LVDTs that offer the same form, fit, and function as competitors' products of the same size and range.

Macro Sensors' PRH 812 Series of AC-LVDTs are 0.812 inch (20.6 mm) diameter general-purpose LVDT linear position sensors that feature larger core-to-bore clearance than the standard PR 750 Series of AC-LVDTs. They were designed primarily for use in legacy OEM applications, and are cost-effective exact replacement LVDTs that offer the same form, fit, and function as competitors' products of the same size and range.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number PRH 812-200
Product Name PRH 812
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-10M-PS-24V-E-0,3-L-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details