TE Connectivity Relay, Dpst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity PRD7DH0-48V

Description
RELAY, DPST-NO, 125VDC, 20A; Contact Configuration:DPST-N O; Coil Voltage:48VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: Yes
Datasheet
Description
RELAY, DPST-NO, 125VDC, 20A; Contact Configuration:DPST-N O; Coil Voltage:48VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity - 29C6278 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity
29C6278
Relay, Dpst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity 29C6278
RELAY, DPST-NO, 125VDC, 20A; Contact Configuration:DPST-N O; Coil Voltage:48VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: Yes

RELAY, DPST-NO, 125VDC, 20A; Contact Configuration:DPST-NO; Coil Voltage:48VDC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 29C6278
Product Name Relay, Dpst-No, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
AC Coil Voltage 110 volts
Approvals RoHS
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details