General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Chassis Mount
General Purpose Relays DPST-NO HV DTY 240AC
RELAY, DPST-NO, 240VAC, 50VDC, 25A; Contact Configuration:DPST-N
25 A , 1200 Ohms Coil Resistance, 9.80 VA , PRD Series Industrial Relays
RELAY GEN PURPOSE DPST 25A 240V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PRD-7AY0-240-ND | PRD-7AY0-240 | 33F1531 | 70199173 | PRD-7AY0-240 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst-No, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 240AC;Vol-Rtg 240AC;Screw | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -67 to 113 F (-55 to 45 C) |