TE Connectivity Power Relays, Over 2 Amps PRD-7AG0-120

Description
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB591-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB591-ND
Power Relays, Over 2 Amps PB591-ND
General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 120VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-7AG0-120
General Purpose Relays PRD-7AG0-120
General Purpose Relays DPST-NO HV DTY 120AC

General Purpose Relays DPST-NO HV DTY 120AC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PRD-7AG0-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-7AG0-120
Relays - Power Relays, Over 2 Amps PRD-7AG0-120
RELAY GEN PURPOSE DPST 30A 120V

RELAY GEN PURPOSE DPST 30A 120V

Supplier's Site
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity - 17M1543 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity
17M1543
Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity 17M1543
RELAY, DPST-NO, 240VAC, 30A; Contact Configuration:DPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPST-NO, 240VAC, 30A; Contact Configuration:DPST-NO; Coil Voltage:120VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 240AC;Screw - 70198666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 240AC;Screw
70198666
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 240AC;Screw 70198666
General Purpose Industrial Relay The contact arrangement is 2 Form A, DPST-NO, 2 N⁄O The coil resistance of the relay is 290 Ohms.

General Purpose Industrial Relay

  • The contact arrangement is 2 Form A, DPST-NO, 2 N⁄O
    The coil resistance of the relay is 290 Ohms.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB591-ND PRD-7AG0-120 PRD-7AG0-120 17M1543 70198666
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 240Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 120AC;Vol-Rtg 240AC;Screw
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 113 F (-55 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.27 - Modular step relay 16A - 202780244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details