RELAY, SPST-NO, 277VAC, 30A; Contact Configuration:SPST-N
General Purpose Relays SPST-NO-DM 24VDC
RELAY GEN PURPOSE SPST 30A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 20M7041 | PRD-3DG0-24 | PRD-3DG0-24 |
| Product Name | Relay, Spst-No, 277Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |