General Purpose Relay SPST-NO (DM) (1 Form X) 24VAC Coil Chassis Mount
RELAY GEN PURPOSE SPST 25A 24V
POWER RELAY, SPST-NO, 24VAC, 25A, PANEL; CONTACT CONFIGURATION:SPST-N
POWER RELAY, SPST-NO, 24VAC, 25A, PANEL; Contact Configuration:SPST-N
General Purpose Relays SPST-NO-DM 25A 24VAC
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2291-ND | PRD-3AY0-24 | 20774894 | 33F1507 | PRD-3AY0-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Power Relay, Spst-No, 24Vac, 25A, Panel; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | 24VAC | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |