TE Connectivity Power Relays, Over 2 Amps PRD-1AY0-120

Description
General Purpose Relay SPST-NO (1 Form A) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PRD-1AY0-120-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PRD-1AY0-120-ND
Power Relays, Over 2 Amps PRD-1AY0-120-ND
General Purpose Relay SPST-NO (1 Form A) 120VAC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 120VAC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-1AY0-120
General Purpose Relays PRD-1AY0-120
General Purpose Relays SPST-NO HV DTY 120AC

General Purpose Relays SPST-NO HV DTY 120AC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-1AY0-120
Relays - Power Relays, Over 2 Amps PRD-1AY0-120
RELAY GEN PURPOSE SPST 25A 120V

RELAY GEN PURPOSE SPST 25A 120V

Supplier's Site
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 18M9280 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
18M9280
Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 18M9280
RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 50VDC, 25A; Contact Configuration:SPST-NO; Coil Voltage:120VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PRD-1AY0-120-ND PRD-1AY0-120 PRD-1AY0-120 18M9280
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA11.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Socket without relay - 788-101 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details