TE Connectivity Power Relays, Over 2 Amps PRD-11DY0-110

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1346-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1346-ND
Power Relays, Over 2 Amps PB1346-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 110VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PRD-11DY0-110
Relays - Power Relays, Over 2 Amps PRD-11DY0-110
RELAY GEN PURPOSE DPDT 25A 110V

RELAY GEN PURPOSE DPDT 25A 110V

Supplier's Site
Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity - 29M9959 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity
29M9959
Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity 29M9959
RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-11DY0-110
General Purpose Relays PRD-11DY0-110
General Purpose Relays DPDT HVY DUTY 110VDC

General Purpose Relays DPDT HVY DUTY 110VDC

Buy Now Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 110DC;Vol-Rtg 240AC;Screw;PRD Series - 70198692 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 110DC;Vol-Rtg 240AC;Screw;PRD Series
70198692
Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 110DC;Vol-Rtg 240AC;Screw;PRD Series 70198692
Industrial Power Relay, 110 VDC Voltage Rating, Hole Mounting, 6050 Ohms Resistance Actuating system is DC Screw terminal Coil magnetic system is monostable. Coil selection criteria is nominal voltage.

Industrial Power Relay, 110 VDC Voltage Rating, Hole Mounting, 6050 Ohms Resistance

  • Actuating system is DC
  • Screw terminal
    Coil magnetic system is monostable. Coil selection criteria is nominal voltage.
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB1346-ND PRD-11DY0-110 29M9959 PRD-11DY0-110 70198692
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 110DC;Vol-Rtg 240AC;Screw;PRD Series
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 176 F (-55 to 80 C) -67 to 176 F (-55 to 80 C)
Unlock Full Specs
to access all available technical data