PRD-11DG0-110=PRD
RELAY GEN PURPOSE DPDT 30A 110V
General Purpose Relays DPDT 30A 110VDC HEAVY DUTY PWR RELAY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 95C2994 | PRD-11DG0-110 | PRD-11DG0-110 |
| Product Name | Prd-11Dg0-110=Prd Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 110 volts | 110 volts |