SWITCH ROCKER SPST 16A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | PRBSA1-16L-BB0BW |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |
| Terminal Type | Solder Terminals; Solder Lug |