Macro Sensors PR 750 Series PR 750-200

Description
Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet
Description
Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PR 750 Series - PR 750-200 - Macro Sensors
Pennsauken, NJ, USA
PR 750 Series
PR 750-200
PR 750 Series PR 750-200
Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number PR 750-200
Product Name PR 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SME-8M-DS-24V-K-0,3-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details