Macro Sensors PR 750 Series PR 750-10000

Description
Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet
Description
Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PR 750 Series - PR 750-10000 - Macro Sensors
Pennsauken, NJ, USA
PR 750 Series
PR 750-10000
PR 750 Series PR 750-10000
Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Macro Sensors' PR 750 Series of 3/4 inch (19 mm) diameter AC-Operated LVDTs are general purpose contactless linear position sensors for both OEM applications and end user requirements. They are available in full scale measuring ranges from ±0.050 inch (±1.25 mm) to ±10 inches (±250 mm) and offer a core-to-bore radial clearance of 0.031 inches (0.25 mm) with the standard core supplied. PR 750 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for any of these sensors is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number PR 750-10000
Product Name PR 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details