The PM0S0SMXE is a power entry module with snap-in mounting, featuring a single fuse, a double-pole single-throw switch, and a 10 A current rating. It accepts 3AG fuses (1/4" x 1-1/4" or 5 mm x 20 mm) with Faston terminals sized 0.187" x 0.032". The line-to-ground hipot rating is 1500 VAC for one minute, with a maximum leakage current of 0.50 mA at 250 V, 60 Hz. It operates at 50/60 Hz with a rated voltage of 120/250 VAC and an ambient temperature range of -10°C to 40°C. The switch is rated for 10,000 cycles at 51 A inrush. It meets UL recognized, CSA certified, and VDE approved safety standards. The module includes a snap-in mounting design with panel cut-out dimensions compliant with the PM series specifications.
AC Power Entry Modules VERT DPST SNGL VOLT SINGLE FUSE MED PERF Product overview: PM0S0SMXE from TE Connectivity Corcom Filters is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-PM0S0SMXE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 341-PM0S0SMXE |
| Product Name | Circuit Protection Fuse |
| Mounting | Panel Mount |