PM0S0SM6E is aAC power entry module with snap-in mounting, featuring a single fuse, dual pole single throw switch, and 6 A current rating. It accepts 3AG 1/4" x 1-1/4" (5 mm x 20 mm) fuses and uses 0.187" x 0.032" Faston terminals. The module has a line-to-ground hipot rating of 1500 VAC and line-to-line hipot rating of 1450 VDC, with maximum leakage current of 0.50 mA at 250 V, 60 Hz. Operating ambient temperature ranges from -10°C to 40°C, and storage temperature from -40°C to 85°C. It is UL recognized, CSA certified, and VDE approved. Dimensions include a panel cut-out of 2.496" x 1.220" and a case size of 2.73" x 2.45" x 1.14".
AC Power Entry Modules VERT AND HORZ DPST SINGLE FUSE MED PERF Product overview: PM0S0SM6E from TE Connectivity Corcom Filters is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-PM0S0SM6E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 341-PM0S0SM6E |
| Product Name | Circuit Protection Fuse |
| Mounting | Panel Mount |