TE Connectivity Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity PM0S0DZXC

Description
POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity - 46P4295 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity
46P4295
Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity 46P4295
POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P4295
Product Name Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details