TE Connectivity Power Entry Module, 10A, 5Ua; Connector Type Corcom - Te Connectivity PM0S0DLXC

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, 10A, 5Ua; Connector Type Corcom - Te Connectivity - 46P4293 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 5Ua; Connector Type Corcom - Te Connectivity
46P4293
Power Entry Module, 10A, 5Ua; Connector Type Corcom - Te Connectivity 46P4293
POWER ENTRY MODULE, 10A, 5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PM0S0DLXC 46P4293
Product Name Power Entry Module, 10A, 5Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products