TE Connectivity Antennas PLC1586

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 158 - 166 Gain (Max) (DB) : 7.1
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 158 - 166 Gain (Max) (DB) : 7.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PLC1586 - TE Connectivity
Berwyn, PA, United States
Antennas
PLC1586
Antennas PLC1586
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 158 - 166 Gain (Max) (DB) : 7.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 158 - 166
  • Gain (Max) (DB) : 7.1
Buy Now
RF Antennas - PLC1586 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PLC1586
RF Antennas PLC1586
162MHz Yagi, 6-Element RF Antenna 158MHz ~ 166MHz 7.1dBi UHF Bracket Mount

162MHz Yagi, 6-Element RF Antenna 158MHz ~ 166MHz 7.1dBi UHF Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PLC1586 PLC1586
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-1513472-9 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details