TE Connectivity Antennas PLC1506

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 150 - 158 Gain (Max) (DB) : 7.1
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 150 - 158 Gain (Max) (DB) : 7.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PLC1506 - TE Connectivity
Berwyn, PA, United States
Antennas
PLC1506
Antennas PLC1506
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 150 - 158 Gain (Max) (DB) : 7.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 158
  • Gain (Max) (DB) : 7.1
Buy Now
RF Antennas - PLC1506-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PLC1506-ND
RF Antennas PLC1506-ND
154MHz Yagi, 6-Element RF Antenna 150MHz ~ 158MHz 7.1dBi UHF Bracket Mount

154MHz Yagi, 6-Element RF Antenna 150MHz ~ 158MHz 7.1dBi UHF Bracket Mount

Buy Now Datasheet
RF Antennas - PLC1506 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PLC1506
RF Antennas PLC1506
154MHz Yagi, 6-Element RF Antenna 150MHz ~ 158MHz 7.1dBi UHF Bracket Mount

154MHz Yagi, 6-Element RF Antenna 150MHz ~ 158MHz 7.1dBi UHF Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PLC1506 PLC1506-ND PLC1506
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; LMR RF Antennas
Primary Frequency Range 150.0 to 158.0 MHz 154.0 MHz
Gain 7.1 dB 7.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2118907-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118308-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2344656-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers