TE Connectivity Labels, Stickers, Decals - Blank PL-060030-0.75-8A

Description
PL-060030-0.75-8A
Request a Quote Datasheet
Description
PL-060030-0.75-8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-PL-060030-0.75-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-PL-060030-0.75-8A-ND
Labels, Stickers, Decals - Blank 484-PL-060030-0.75-8A-ND
PL-060030-0.75-8A

PL-060030-0.75-8A

Buy Now Datasheet
Label, Polyester, Silver, 30Mm X 60Mm; Label Type Te Connectivity - 84AC8466 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, Silver, 30Mm X 60Mm; Label Type Te Connectivity
84AC8466
Label, Polyester, Silver, 30Mm X 60Mm; Label Type Te Connectivity 84AC8466
LABEL, POLYESTER, SILVER, 30MM X 60MM; Label Type:Thermal Transfer Printable; Label Dimensions:30mm x 60mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:750; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, SILVER, 30MM X 60MM; Label Type:Thermal Transfer Printable; Label Dimensions:30mm x 60mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:750; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-PL-060030-0.75-8A-ND 84AC8466
Product Name Labels, Stickers, Decals - Blank Label, Polyester, Silver, 30Mm X 60Mm; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 1811489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Width 3.35 inches (85 mm)
View Details
Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details