TE Connectivity Transformer, Current, 600A/5A; Input Current Crompton Te Connectivity PE601-600/5

Description
TRANSFORMER, CURRENT, 600A/5A; Input Current:600A; Turns Ratio:600:5; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:Chassis; Product Range:-; Approval Bodies:IEC, VDE; Class:1 and 0.5; Core Diameter:45mm; Core RoHS Compliant: NA
Datasheet
Description
TRANSFORMER, CURRENT, 600A/5A; Input Current:600A; Turns Ratio:600:5; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:Chassis; Product Range:-; Approval Bodies:IEC, VDE; Class:1 and 0.5; Core Diameter:45mm; Core RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Current, 600A/5A; Input Current Crompton Te Connectivity - 24M5793 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Current, 600A/5A; Input Current Crompton Te Connectivity
24M5793
Transformer, Current, 600A/5A; Input Current Crompton Te Connectivity 24M5793
TRANSFORMER, CURRENT, 600A/5A; Input Current:600A; Turns Ratio:600:5; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:Chassis; Product Range:-; Approval Bodies:IEC, VDE; Class:1 and 0.5; Core Diameter:45mm; Core RoHS Compliant: NA

TRANSFORMER, CURRENT, 600A/5A; Input Current:600A; Turns Ratio:600:5; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:Chassis; Product Range:-; Approval Bodies:IEC, VDE; Class:1 and 0.5; Core Diameter:45mm; Core RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24M5793
Product Name Transformer, Current, 600A/5A; Input Current Crompton Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0021 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details