TE Connectivity 6609929-4 IEC Filter
TE Connectivity 6609929-4 IEC Filter
FILTER, INLET, IEC, 10A; Capacitance:-; Voltage Rating:250V; Filter Type:Medical; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 8813750 | 8813750P | 97K7083 |
| Product Name | IEC Filters | IEC Filters | Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity |
| Package / Mounting | Spade |