TE Connectivity Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity PE0S0SBX0

Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity - 40P5862 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
40P5862
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity 40P5862
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40P5862
Product Name Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443554-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers