Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
6A 250V AC Filtered Power Entry Module, 3 Pos, 1 Port Product overview: PE0S0DZ6C from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PE0S0DZ6C can be used for catalog matching and distributor lookup.
CONNECTOR, POWER ENTRY, RCPT, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CCM2037-ND | 301-PE0S0DZ6C | 71K0080 |
| Product Name | Power Entry Modules (PEM) | 6A 250V Electronic Connector | Connector, Power Entry, Rcpt, 6A, 250Vac; Connector Type Corcom - Te Connectivity |
| Mounting | Panel Mount, Flange | Flange MountRoHS Compliant: Yes |