Win Source Part Number: 1022030-PE00SSS60
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Corcom
Number of Positions: 3
Current - IEC: 6A
Voltage - IEC: 120VAC
Current - UL: 6A
Voltage - UL: 250VAC
Features: Conversion Clip, Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 16
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Other Names: -6609104-3-SI-ND,660
Base Product Number: PE00
Approval Agency: CSA, UL, VDE
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Mains Power Connector, 6A, 250V, Male, Quick Connect, Panel Mount Product overview: PE00SSS60 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 250V, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-PE00SSS60 can be used for catalog matching and distributor lookup.
PE00SSS60=C1128
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1022030-PE00SSS60 | PE00SSS60-ND | 341-PE00SSS60 | 75AC0747 |
| Product Name | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Power Entry Modules (PEM) | 6A 250V Electronic Connector | Pe00Sss60=C1128 Corcom - Te Connectivity |
| Termination | Quick Connect - 0.187" (4.7mm) | Quick Connect |