TE Connectivity Antennas PDQ24499-FNF

Description
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : Wi-Fi Number of Ports : 4 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950 Gain (Max) (DB) : 9.4
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : Wi-Fi Number of Ports : 4 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950 Gain (Max) (DB) : 9.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PDQ24499-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Panel Band Type : Wi-Fi Number of Ports : 4 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950 Gain (Max) (DB) : 9.4

Configuration Features


  • Antenna Style : External
  • Antenna Type : Panel
  • Band Type : Wi-Fi
  • Number of Ports : 4

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Directional

Product Type Features


  • Antenna Connector Type : N-Type Female Fixed

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950
  • Gain (Max) (DB) : 9.4
Buy Now
RF Antennas - PDQ24499-FNF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PDQ24499-FNF-ND
RF Antennas PDQ24499-FNF-ND
2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

Buy Now Datasheet
RF Antennas - PDQ24499-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PDQ24499-FNF
RF Antennas PDQ24499-FNF
2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PDQ24499-FNF PDQ24499-FNF-ND PDQ24499-FNF
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2400.0 to 5950.0 MHz 2400.0 to 5400.0 MHz
Gain 9.4 dB 8.6 to 9.4 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118059-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers