TE Connectivity Antennas PDQ24499-91NF

Description
Configuration Features Antenna Style : External Band Type : Wi-Fi Operation/Applicatio n Coverage Type : Directional Signal Characteristics Frequency Band (MHZ) : 4900 - 5950, 2400 - 2500
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Band Type : Wi-Fi Operation/Applicatio n Coverage Type : Directional Signal Characteristics Frequency Band (MHZ) : 4900 - 5950, 2400 - 2500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PDQ24499-91NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Band Type : Wi-Fi Operation/Applicatio n Coverage Type : Directional Signal Characteristics Frequency Band (MHZ) : 4900 - 5950, 2400 - 2500

Configuration Features


  • Antenna Style : External
  • Band Type : Wi-Fi

Operation/Application


  • Coverage Type : Directional

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5950, 2400 - 2500
Buy Now
RF Antennas - 994-1177-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1177-ND
RF Antennas 994-1177-ND
2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

Buy Now Datasheet
RF Antennas - PDQ24499-91NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PDQ24499-91NF
RF Antennas PDQ24499-91NF
2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

2.4GHz, 5.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 8.6dBi, 9.4dBi N Type Female (4) Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PDQ24499-91NF 994-1177-ND PDQ24499-91NF
Product Name Antennas RF Antennas RF Antennas
Primary Frequency Range 2400.0 to 5950.0 MHz 2400.0 to 5400.0 MHz
Form Factor / Mounting External
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Gain 8.6 to 9.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344654-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers