TE Connectivity Antennas PDM24499-FNF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 9.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 9.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PDM24499-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 9.6 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5950
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 9.6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1142-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1142-ND
RF Antennas 994-1142-ND
2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 9.6dB N Type Female Chassis Mount

2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 9.6dB N Type Female Chassis Mount

Buy Now Datasheet
RF Antennas - PDM24499-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PDM24499-FNF
RF Antennas PDM24499-FNF
2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 9.6dB N Type Female Chassis Mount

2.4GHz, 5.4GHz Wi-Fi Flat Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz 9.6dB N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PDM24499-FNF 994-1142-ND PDM24499-FNF
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Directional
Primary Frequency Range 2400.0 to 5950.0 MHz 2400.0 to 5400.0 MHz
Gain 6 dB 9.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118909-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers