TE Connectivity Relay, Spst-Nc, 320Vdc, 15A; Contact Configuration Kilovac Te Connectivity PD5BA57

Description
RELAY, SPST-NC, 320VDC, 15A; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Contact Current:15A; Product Range:PD10 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Stud; Contact Material:-RoHS Compliant: No
Datasheet
Description
RELAY, SPST-NC, 320VDC, 15A; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Contact Current:15A; Product Range:PD10 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Stud; Contact Material:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-Nc, 320Vdc, 15A; Contact Configuration Kilovac Te Connectivity - 09J3909 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 320Vdc, 15A; Contact Configuration Kilovac Te Connectivity
09J3909
Relay, Spst-Nc, 320Vdc, 15A; Contact Configuration Kilovac Te Connectivity 09J3909
RELAY, SPST-NC, 320VDC, 15A; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Contact Current:15A; Product Range:PD10 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Stud; Contact Material:-RoHS Compliant: No

RELAY, SPST-NC, 320VDC, 15A; Contact Configuration:SPST-NC; Coil Voltage:12VDC; Contact Current:15A; Product Range:PD10 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Stud; Contact Material:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 09J3909
Product Name Relay, Spst-Nc, 320Vdc, 15A; Contact Configuration Kilovac Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

500A High Voltage Direct Current Relay - CHEV-P500E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1348409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Culus, eac, vde; RoHS
Operating Temp -40 F (-40 C)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details