TE Connectivity ™ Relays - Power Relays, Over 2 Amps PCN-104D3MHZ,001

Description
Win Source Part Number: 1315534-PCN-104D3MHZ ,001 Category: Relays>Power Relays, Over 2 Amps Series: PCN, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Nickel (AgNi), Gold (Au) Coil Resistance: 169 Ohms Coil Current: 26.6 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 3 A Switching Voltage: 277VAC, 125VDC - Max Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.15 VDC Must Release Voltage: 0.45 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCN-104
Request a Quote Datasheet
Description
Win Source Part Number: 1315534-PCN-104D3MHZ ,001 Category: Relays>Power Relays, Over 2 Amps Series: PCN, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Nickel (AgNi), Gold (Au) Coil Resistance: 169 Ohms Coil Current: 26.6 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 3 A Switching Voltage: 277VAC, 125VDC - Max Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.15 VDC Must Release Voltage: 0.45 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCN-104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315534-PCN-104D3MHZ,001 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315534-PCN-104D3MHZ,001
Relays - Power Relays, Over 2 Amps 1315534-PCN-104D3MHZ,001
Win Source Part Number: 1315534-PCN-104D3MHZ ,001 Category: Relays>Power Relays, Over 2 Amps Series: PCN, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Nickel (AgNi), Gold (Au) Coil Resistance: 169 Ohms Coil Current: 26.6 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 3 A Switching Voltage: 277VAC, 125VDC - Max Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.15 VDC Must Release Voltage: 0.45 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCN-104

Win Source Part Number: 1315534-PCN-104D3MHZ,001
Category: Relays>Power Relays, Over 2 Amps
Series: PCN, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Coil Resistance: 169 Ohms
Coil Current: 26.6 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 3 A
Switching Voltage: 277VAC, 125VDC - Max
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.15 VDC
Must Release Voltage: 0.45 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PCN-104

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCN-104D3MHZ,001
Relays - Power Relays, Over 2 Amps PCN-104D3MHZ,001
RELAY GEN PURPOSE SPST 3A 4.5V

RELAY GEN PURPOSE SPST 3A 4.5V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1315534-PCN-104D3MHZ,001 PCN-104D3MHZ,001
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 169 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393277-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
100A High Voltage Direct Current Relay - CHEV-P100 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details