TE Connectivity ™ Power Relays, Over 2 Amps - PCK-112D2M,000 PCK-112D2M,000

Description
Manufacturer: TE Connectivity Win Source Part Number: 888766-PCK-112D2M,00 0 Series: PCK, OEG Operating Temperature Range: -30°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: PCK-112 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 888766-PCK-112D2M,00 0 Series: PCK, OEG Operating Temperature Range: -30°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: PCK-112 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCK-112D2M,000 - 888766-PCK-112D2M,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCK-112D2M,000
888766-PCK-112D2M,000
Power Relays, Over 2 Amps - PCK-112D2M,000 888766-PCK-112D2M,000
Manufacturer: TE Connectivity Win Source Part Number: 888766-PCK-112D2M,00 0 Series: PCK, OEG Operating Temperature Range: -30°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: PCK-112 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 888766-PCK-112D2M,000
Series: PCK, OEG
Operating Temperature Range: -30°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: PCK-112
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCK-112D2M,000
Relays - Power Relays, Over 2 Amps PCK-112D2M,000
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 888766-PCK-112D2M,000 PCK-112D2M,000
Product Name Power Relays, Over 2 Amps - PCK-112D2M,000 Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details