TE Connectivity Power Relays, Over 2 Amps PCH-109D2H,000

Description
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCH-109D2H000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PCH-109D2H000-ND
Power Relays, Over 2 Amps PCH-109D2H000-ND
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spdt, 9Vdc, 5A, Tht; Contact Configuration Oeg Te Connectivity - 48W0702 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 9Vdc, 5A, Tht; Contact Configuration Oeg Te Connectivity
48W0702
Power Relay, Spdt, 9Vdc, 5A, Tht; Contact Configuration Oeg Te Connectivity 48W0702
POWER RELAY, SPDT, 9VDC, 5A, THT; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 9VDC, 5A, THT; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCH-109D2H,000
Relays - Power Relays, Over 2 Amps PCH-109D2H,000
RELAY GEN PURPOSE SPDT 5A 9V

RELAY GEN PURPOSE SPDT 5A 9V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PCH-109D2H000-ND 48W0702 PCH-109D2H,000
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 9Vdc, 5A, Tht; Contact Configuration Oeg Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393239-2-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers